EDAC, Inc. Combo D-Sub Conn, Plug, Dd-47W1, Panel; Product Range Edac 627-47W1222-3T2

Description
COMBO D-SUB CONN, PLUG, DD-47W1, PANEL; Product Range:627C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DD-47W1, PANEL; Product Range:627C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dd-47W1, Panel; Product Range Edac - 53AJ4283 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dd-47W1, Panel; Product Range Edac
53AJ4283
Combo D-Sub Conn, Plug, Dd-47W1, Panel; Product Range Edac 53AJ4283
COMBO D-SUB CONN, PLUG, DD-47W1, PANEL; Product Range:627C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DD-47W1, PANEL; Product Range:627C Series; Insert Arrangement:DD-47W1; Gender:Plug; No. of Contacts:47Contacts; Contact Type:46 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AJ4283
Product Name Combo D-Sub Conn, Plug, Dd-47W1, Panel; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers
Coaxial Connector (RF) Adapters - ASG.00.250.NTC-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - Z6567-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
3 suppliers