EDAC, Inc. Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac 627-43W2224-5T6

Description
COMBO D-SUB CONN, PLUG, DD-43W2, TH; Product Range:627C Series; Insert Arrangement:DD-43W2; Gender:Plug; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DD-43W2, TH; Product Range:627C Series; Insert Arrangement:DD-43W2; Gender:Plug; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac - 52AJ9124 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac
52AJ9124
Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac 52AJ9124
COMBO D-SUB CONN, PLUG, DD-43W2, TH; Product Range:627C Series; Insert Arrangement:DD-43W2; Gender:Plug; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DD-43W2, TH; Product Range:627C Series; Insert Arrangement:DD-43W2; Gender:Plug; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ9124
Product Name Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
D-Sub Connector Assemblies - Z6499-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers