EDAC, Inc. Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac 627-43W2224-4NC

Description
COMBO D-SUB CONN, PLUG, DD-43W2, TH; Product Range:627C Series; Insert Arrangement:DD-43W2; Gender:Plug; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DD-43W2, TH; Product Range:627C Series; Insert Arrangement:DD-43W2; Gender:Plug; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac - 53AJ4193 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac
53AJ4193
Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac 53AJ4193
COMBO D-SUB CONN, PLUG, DD-43W2, TH; Product Range:627C Series; Insert Arrangement:DD-43W2; Gender:Plug; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DD-43W2, TH; Product Range:627C Series; Insert Arrangement:DD-43W2; Gender:Plug; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AJ4193
Product Name Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Drawer ® 75 Housing Socket housing panel float mount - 075MSF - Anderson Power Products
Specs
Mounting Float Mount
View Details
3 suppliers