EDAC, Inc. Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac 627-43W2224-4N5

Description
COMBO D-SUB CONN, PLUG, DD-43W2, TH; Product Range:627C Series; Insert Arrangement:DD-43W2; Gender:Plug; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DD-43W2, TH; Product Range:627C Series; Insert Arrangement:DD-43W2; Gender:Plug; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac - 52AJ7106 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac
52AJ7106
Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac 52AJ7106
COMBO D-SUB CONN, PLUG, DD-43W2, TH; Product Range:627C Series; Insert Arrangement:DD-43W2; Gender:Plug; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DD-43W2, TH; Product Range:627C Series; Insert Arrangement:DD-43W2; Gender:Plug; No. of Contacts:43Contacts; Contact Type:41 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ7106
Product Name Combo D-Sub Conn, Plug, Dd-43W2, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 6E17SC037PAJ121 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Gender Male / Plug
Termination Through Hole
View Details
Din Rail, Channel - 2946-2002-1771-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers