The Combo D-Sub Connector, Plug, DA-3W3K, from the Edac product range, features a thermoplastic polyester housing that complies with UL94V-0 standards. The connector shell is made of steel with either tin or nickel plating options. It operates effectively within a temperature range of -55°C to 125°C. Each signal contact is rated for a maximum current of 5A, with a contact resistance of 10m,Ѷ and an insulator resistance of at least 5000M,Ѷ. The dielectric withstanding voltage is rated at 1000V AC rms. This connector is RoHS compliant, adhering to the European Union directives 2011/65/EU.
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, PLUG, DA-3W3K, TH; Product Range:627C Series; Insert Arrangement:DA-3W3K;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-3WK3624-2NC-ND | 52AJ1161 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Da-3W3K, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |