3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, PLUG, DA-3W3K, TH; Product Range:627C Series; Insert Arrangement:DA-3W3K;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-3WK3624-2N2-ND | 52AJ1164 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Da-3W3K, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |