The Combo D-Sub Connector, Plug, DA-3W3K, from the 627C Series by Edac, features a robust design suitable for various applications. It is constructed with a thermoplastic polyester housing that meets UL94V-0 flammability standards, and a steel shell that is available in either tin or nickel plating. This connector supports a temperature range of -55°C to 125°C, making it versatile for different environmental conditions. The connector has a current rating of 5A per contact, with a maximum contact resistance of 10m,Ѷ. It also boasts an insulator resistance of 5000M,Ѷ minimum and a dielectric withstand voltage of 1000V AC rms. This product is RoHS compliant, adhering to the European Union directives for environmental safety. The combination of these features makes it a reliable choice for engineers seeking durable and efficient connectivity solutions.
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, PLUG, DA-3W3K, TH; Product Range:627C Series; Insert Arrangement:DA-3W3K;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-3WK3624-1ND-ND | 52AJ3519 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Da-3W3K, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Through Hole | |
| Voltage Rating | 125 volts |