The Combo D-Sub Connector, Plug, DA-3W3K, from the Edac product range, features a thermoplastic polyester housing that complies with UL94V-0 standards. The shell is constructed from steel with either tin or nickel plating options available. This connector is designed to operate within a temperature range of -55°C to 125°C and supports a signal contact current rating of 5A per contact. It has a maximum contact resistance of 10m,Ѷ and an insulator resistance of at least 5000M,Ѷ. The dielectric withstanding voltage is rated at 1000V AC rms, ensuring reliable performance in various applications. This product is RoHS compliant, adhering to the European Union directives for environmental safety.
2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, PLUG, DA-3W3K, TH; Product Range:627C Series; Insert Arrangement:DA-3W3K;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-3WK3224-7T6-ND | 52AJ3500 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Da-3W3K, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 125 volts |