The Combo D-Sub Connector, Plug, DA-3W3K, from the Edac product range, features a thermoplastic polyester housing that complies with UL94V-0 standards. The connector shell is made of steel with either tin or nickel plating options available. It is designed to operate within a temperature range of -55°C to 125°C. Each signal contact has a current rating of 5A, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is rated at a minimum of 5000M,Ѷ, and it can withstand a dielectric voltage of 1000V AC rms. This connector is RoHS compliant, adhering to the European Union directives for environmental safety.
2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, PLUG, DA-3W3K, TH; Product Range:627C Series; Insert Arrangement:DA-3W3K;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-3WK3224-7N1-ND | 52AJ3491 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Da-3W3K, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Female Sockets and Male Pins | D-Sub Connector |
| Mounting | Through Hole | |
| Voltage Rating | 125 volts |