EDAC, Inc. D-Sub Connector Assemblies 627-3WK3224-4TD

Description
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-3WK3224-4TD-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-3WK3224-4TD-ND
D-Sub Connector Assemblies 151-627-3WK3224-4TD-ND
3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Da-3W3K, Th; Product Range Edac - 52AJ1100 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-3W3K, Th; Product Range Edac
52AJ1100
Combo D-Sub Conn, Plug, Da-3W3K, Th; Product Range Edac 52AJ1100
COMBO D-SUB CONN, PLUG, DA-3W3K, TH; Product Range:627C Series; Insert Arrangement:DA-3W3K; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-3W3K, TH; Product Range:627C Series; Insert Arrangement:DA-3W3K; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-627-3WK3224-4TD-ND 52AJ1100
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Da-3W3K, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Female Sockets and Male Pins D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB D-Sub Connectors - 1-1740196-2 - TE Connectivity
Specs
Connector Type Board to Board Connector; D-Sub Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers
Ethernet Connectors - 3316421 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details
MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details