EDAC, Inc. D-Sub Connector Assemblies 627-3WK3222-7N1

Description
2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-3WK3222-7N1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-3WK3222-7N1-ND
D-Sub Connector Assemblies 151-627-3WK3222-7N1-ND
2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Da-3W3K, Panel; Product Range Edac - 52AJ3439 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-3W3K, Panel; Product Range Edac
52AJ3439
Combo D-Sub Conn, Plug, Da-3W3K, Panel; Product Range Edac 52AJ3439
COMBO D-SUB CONN, PLUG, DA-3W3K, PANEL; Product Range:627C Series; Insert Arrangement:DA-3W3K; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-3W3K, PANEL; Product Range:627C Series; Insert Arrangement:DA-3W3K; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-3WK3222-7N1-ND 52AJ3439
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Da-3W3K, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details