3 (Power) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
COMBO D-SUB CONN, PLUG, DA-3W3K, PANEL; Product Range:627C Series; Insert Arrangement:DA-3W3K;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-627-3WK3222-4N1-ND | 52AJ3434 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Da-3W3K, Panel; Product Range Edac |
| Connector Type | D-Sub Connector | D-Sub Connector |
| Mounting | Free Hanging (In-Line) | Panel Mount |
| Voltage Rating | 125 volts |