EDAC, Inc. D-Sub Connector Assemblies 627-3W3-624-7NC

Description
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-3W3-624-7NC-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-3W3-624-7NC-ND
D-Sub Connector Assemblies 151-627-3W3-624-7NC-ND
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Da-3W3, Th; Product Range Edac - 52AJ3699 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-3W3, Th; Product Range Edac
52AJ3699
Combo D-Sub Conn, Plug, Da-3W3, Th; Product Range Edac 52AJ3699
COMBO D-SUB CONN, PLUG, DA-3W3, TH; Product Range:627C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-3W3, TH; Product Range:627C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-3W3-624-7NC-ND 52AJ3699
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Da-3W3, Th; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details