EDAC, Inc. D-Sub Connector Assemblies 627-3W3-624-7NB

Description
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-3W3-624-7NB-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-3W3-624-7NB-ND
D-Sub Connector Assemblies 151-627-3W3-624-7NB-ND
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Da-3W3, Th; Product Range Edac - 52AJ3698 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-3W3, Th; Product Range Edac
52AJ3698
Combo D-Sub Conn, Plug, Da-3W3, Th; Product Range Edac 52AJ3698
COMBO D-SUB CONN, PLUG, DA-3W3, TH; Product Range:627C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-3W3, TH; Product Range:627C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-3W3-624-7NB-ND 52AJ3698
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Da-3W3, Th; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
D-Sub Connector Assemblies - A114805-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Voltage Rating 250 volts
View Details
3 suppliers
Cable Connectors - NCN-MB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details