The Combo D-Sub Connector, Plug, DA-3W3, from the Edac product range, features a thermoplastic polyester housing that complies with UL94V-0 standards. The connector shell is made of steel and is available with either tin or nickel plating. It is designed to operate within a temperature range of -55°C to 125°C. Each contact has a current rating of 5A, with a maximum contact resistance of 10m,Ѷ. The insulator resistance is rated at a minimum of 5000M,Ѷ, and the dielectric withstanding voltage is 1000V AC rms. This connector is RoHS compliant, adhering to the European Union directives 2011/65/EU. The product is suitable for applications requiring reliable power connections in a compact form factor.
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DA-3W3, TH; Product Range:627C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-3W3-624-3N1-ND | 52AJ3670 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Da-3W3, Th; Product Range Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole | |
| Voltage Rating | 125 volts |