3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
COMBO D-SUB CONN, PLUG, DA-3W3, PANEL; Product Range:627C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-627-3W3-622-3NA-ND | 52AJ1335 |
| Product Name | D-Sub Connector Assemblies | Combo D-Sub Conn, Plug, Da-3W3, Panel; Product Range Edac |
| Connector Type | D-Sub Connector | D-Sub Connector |
| Mounting | Free Hanging (In-Line) | Panel Mount |
| Voltage Rating | 125 volts |