EDAC, Inc. D-Sub Connector Assemblies 627-3W3-224-5NB

Description
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-3W3-224-5NB-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-3W3-224-5NB-ND
D-Sub Connector Assemblies 151-627-3W3-224-5NB-ND
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Da-3W3, Th; Product Range Edac - 52AJ1295 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-3W3, Th; Product Range Edac
52AJ1295
Combo D-Sub Conn, Plug, Da-3W3, Th; Product Range Edac 52AJ1295
COMBO D-SUB CONN, PLUG, DA-3W3, TH; Product Range:627C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-3W3, TH; Product Range:627C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-3W3-224-5NB-ND 52AJ1295
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Da-3W3, Th; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers