EDAC, Inc. D-Sub Connector Assemblies 627-3W3-222-5T2

Description
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote
Description
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Combo D-Sub Conn, Plug, DA-3W3, Panel (part number 52AJ1234) is designed for panel mounting and features a DA-3W3 insert arrangement with three coax contacts. The connector is constructed from thermoplastic polyester housing rated UL94V-0, with a steel shell that is either tin or nickel plated. It operates effectively within a temperature range of -55°C to 125°C. Each contact has a current rating of 5A, with a maximum contact resistance of 10m,Ѷ and an insulator resistance of at least 5000M,Ѷ. The dielectric withstanding voltage is rated at 1000V AC rms. This product complies with the European Union directives for RoHS compliance, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The Combo D-Sub Conn, Plug, DA-3W3, Panel (part number 52AJ1234) is designed for panel mounting and features a DA-3W3 insert arrangement with three coax contacts. The connector is constructed from thermoplastic polyester housing rated UL94V-0, with a steel shell that is either tin or nickel plated. It operates effectively within a temperature range of -55°C to 125°C. Each contact has a current rating of 5A, with a maximum contact resistance of 10m,Ѷ and an insulator resistance of at least 5000M,Ѷ. The dielectric withstanding voltage is rated at 1000V AC rms. This product complies with the European Union directives for RoHS compliance, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-3W3-222-5T2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-3W3-222-5T2-ND
D-Sub Connector Assemblies 151-627-3W3-222-5T2-ND
3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Da-3W3, Panel; Product Range Edac - 52AJ1234 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-3W3, Panel; Product Range Edac
52AJ1234
Combo D-Sub Conn, Plug, Da-3W3, Panel; Product Range Edac 52AJ1234
COMBO D-SUB CONN, PLUG, DA-3W3, PANEL; Product Range:627C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-3W3, PANEL; Product Range:627C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-3W3-222-5T2-ND 52AJ1234
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Da-3W3, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products