EDAC, Inc. D-Sub Connector Assemblies 627-3W3-222-4TA

Description
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-3W3-222-4TA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-3W3-222-4TA-ND
D-Sub Connector Assemblies 151-627-3W3-222-4TA-ND
3 (Power) Position D-Sub, Combo Plug, Male Pins Connector

3 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Da-3W3, Panel; Product Range Edac - 52AJ3585 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-3W3, Panel; Product Range Edac
52AJ3585
Combo D-Sub Conn, Plug, Da-3W3, Panel; Product Range Edac 52AJ3585
COMBO D-SUB CONN, PLUG, DA-3W3, PANEL; Product Range:627C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-3W3, PANEL; Product Range:627C Series; Insert Arrangement:DA-3W3; Gender:Plug; No. of Contacts:3Contacts; Contact Type:3 Power; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-3W3-222-4TA-ND 52AJ3585
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Da-3W3, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line) Panel Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products