EDAC, Inc. Combo D-Sub Conn, Plug, Dd-36W4, Th; Product Range Edac 627-36W4624-4N2

Description
COMBO D-SUB CONN, PLUG, DD-36W4, TH; Product Range:627C Series; Insert Arrangement:DD-36W4; Gender:Plug; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DD-36W4, TH; Product Range:627C Series; Insert Arrangement:DD-36W4; Gender:Plug; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dd-36W4, Th; Product Range Edac - 53AJ4136 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dd-36W4, Th; Product Range Edac
53AJ4136
Combo D-Sub Conn, Plug, Dd-36W4, Th; Product Range Edac 53AJ4136
COMBO D-SUB CONN, PLUG, DD-36W4, TH; Product Range:627C Series; Insert Arrangement:DD-36W4; Gender:Plug; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DD-36W4, TH; Product Range:627C Series; Insert Arrangement:DD-36W4; Gender:Plug; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AJ4136
Product Name Combo D-Sub Conn, Plug, Dd-36W4, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details