EDAC, Inc. Combo D-Sub Conn, Plug, Dd-36W4, Th; Product Range Edac 627-36W4224-7ND

Description
COMBO D-SUB CONN, PLUG, DD-36W4, TH; Product Range:627C Series; Insert Arrangement:DD-36W4; Gender:Plug; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DD-36W4, TH; Product Range:627C Series; Insert Arrangement:DD-36W4; Gender:Plug; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dd-36W4, Th; Product Range Edac - 53AJ4095 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dd-36W4, Th; Product Range Edac
53AJ4095
Combo D-Sub Conn, Plug, Dd-36W4, Th; Product Range Edac 53AJ4095
COMBO D-SUB CONN, PLUG, DD-36W4, TH; Product Range:627C Series; Insert Arrangement:DD-36W4; Gender:Plug; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DD-36W4, TH; Product Range:627C Series; Insert Arrangement:DD-36W4; Gender:Plug; No. of Contacts:36Contacts; Contact Type:32 Signal, 4 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AJ4095
Product Name Combo D-Sub Conn, Plug, Dd-36W4, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products