EDAC, Inc. D-Sub Connector Assemblies 627-2WK2222-5TA

Description
2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet
Description
2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-2WK2222-5TA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-2WK2222-5TA-ND
D-Sub Connector Assemblies 151-627-2WK2222-5TA-ND
2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

2 (Coax) Position D-Sub, Combo Plug, Female Sockets and Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, De-2Wk2, Panel; Product Range Edac - 52AJ3053 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, De-2Wk2, Panel; Product Range Edac
52AJ3053
Combo D-Sub Conn, Plug, De-2Wk2, Panel; Product Range Edac 52AJ3053
COMBO D-SUB CONN, PLUG, DE-2WK2, PANEL; Product Range:627C Series; Insert Arrangement:DE-2WK2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DE-2WK2, PANEL; Product Range:627C Series; Insert Arrangement:DE-2WK2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-2WK2222-5TA-ND 52AJ3053
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, De-2Wk2, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details