EDAC, Inc. D-Sub Connector Assemblies 627-2W2-624-4T4

Description
2 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
2 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-2W2-624-4T4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-2W2-624-4T4-ND
D-Sub Connector Assemblies 151-627-2W2-624-4T4-ND
2 (Power) Position D-Sub, Combo Plug, Male Pins Connector

2 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, De-2W2, Th; Product Range Edac - 52AJ0801 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, De-2W2, Th; Product Range Edac
52AJ0801
Combo D-Sub Conn, Plug, De-2W2, Th; Product Range Edac 52AJ0801
COMBO D-SUB CONN, PLUG, DE-2W2, TH; Product Range:627C Series; Insert Arrangement:DE-2W2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DE-2W2, TH; Product Range:627C Series; Insert Arrangement:DE-2W2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Power; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-2W2-624-4T4-ND 52AJ0801
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, De-2W2, Th; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details