EDAC, Inc. D-Sub Connector Assemblies 627-2W2-622-7N2

Description
2 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote
Description
2 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Combo D-Sub Connector, Plug, DE-2W2, Panel (part number 52AJ0752) is designed for panel mounting and features a two-contact arrangement suitable for coaxial connections. The housing is made from thermoplastic polyester with a UL94V-0 rating, ensuring durability and compliance with fire safety standards. The shell is constructed from steel and is available with either tin or nickel plating options. This connector operates effectively within a temperature range of -55°C to 125°C and has a signal contact current rating of 5A per contact. It offers a maximum contact resistance of 10m,Ѷ and an insulator resistance of at least 5000M,Ѷ. Additionally, it can withstand a dielectric voltage of 1000V AC rms, making it suitable for various applications requiring reliable electrical performance. The product is RoHS compliant, adhering to European Union directives for hazardous substances.

Datasheet Summary
Powered by GS/AI

The Combo D-Sub Connector, Plug, DE-2W2, Panel (part number 52AJ0752) is designed for panel mounting and features a two-contact arrangement suitable for coaxial connections. The housing is made from thermoplastic polyester with a UL94V-0 rating, ensuring durability and compliance with fire safety standards. The shell is constructed from steel and is available with either tin or nickel plating options. This connector operates effectively within a temperature range of -55°C to 125°C and has a signal contact current rating of 5A per contact. It offers a maximum contact resistance of 10m,Ѷ and an insulator resistance of at least 5000M,Ѷ. Additionally, it can withstand a dielectric voltage of 1000V AC rms, making it suitable for various applications requiring reliable electrical performance. The product is RoHS compliant, adhering to European Union directives for hazardous substances.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-2W2-622-7N2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-2W2-622-7N2-ND
D-Sub Connector Assemblies 151-627-2W2-622-7N2-ND
2 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

2 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, De-2W2, Panel; Product Range Edac - 52AJ0752 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, De-2W2, Panel; Product Range Edac
52AJ0752
Combo D-Sub Conn, Plug, De-2W2, Panel; Product Range Edac 52AJ0752
COMBO D-SUB CONN, PLUG, DE-2W2, PANEL; Product Range:627C Series; Insert Arrangement:DE-2W2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DE-2W2, PANEL; Product Range:627C Series; Insert Arrangement:DE-2W2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-2W2-622-7N2-ND 52AJ0752
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, De-2W2, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Bantam Plug - 9318 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details