EDAC, Inc. D-Sub Connector Assemblies 627-2W2-622-5N2

Description
2 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
2 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-2W2-622-5N2-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-2W2-622-5N2-ND
D-Sub Connector Assemblies 151-627-2W2-622-5N2-ND
2 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

2 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, De-2W2, Panel; Product Range Edac - 52AJ0748 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, De-2W2, Panel; Product Range Edac
52AJ0748
Combo D-Sub Conn, Plug, De-2W2, Panel; Product Range Edac 52AJ0748
COMBO D-SUB CONN, PLUG, DE-2W2, PANEL; Product Range:627C Series; Insert Arrangement:DE-2W2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DE-2W2, PANEL; Product Range:627C Series; Insert Arrangement:DE-2W2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-2W2-622-5N2-ND 52AJ0748
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, De-2W2, Panel; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data