EDAC, Inc. D-Sub Connector Assemblies 627-2W2-224-7NB

Description
2 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
2 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-2W2-224-7NB-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-2W2-224-7NB-ND
D-Sub Connector Assemblies 151-627-2W2-224-7NB-ND
2 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

2 (Coax) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, De-2W2, Th; Product Range Edac - 52AJ3219 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, De-2W2, Th; Product Range Edac
52AJ3219
Combo D-Sub Conn, Plug, De-2W2, Th; Product Range Edac 52AJ3219
COMBO D-SUB CONN, PLUG, DE-2W2, TH; Product Range:627C Series; Insert Arrangement:DE-2W2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DE-2W2, TH; Product Range:627C Series; Insert Arrangement:DE-2W2; Gender:Plug; No. of Contacts:2Contacts; Contact Type:2 Coax; Contact Termination Type:Solder; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-627-2W2-224-7NB-ND 52AJ3219
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, De-2W2, Th; Product Range Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Mini Receptacle - 888N-F9AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers