EDAC, Inc. Combo D-Sub Conn, Plug, Dc-27W2, Th; Product Range Edac 627-27W2624-3TE

Description
COMBO D-SUB CONN, PLUG, DC-27W2, TH; Product Range:627C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DC-27W2, TH; Product Range:627C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dc-27W2, Th; Product Range Edac - 54AJ6489 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-27W2, Th; Product Range Edac
54AJ6489
Combo D-Sub Conn, Plug, Dc-27W2, Th; Product Range Edac 54AJ6489
COMBO D-SUB CONN, PLUG, DC-27W2, TH; Product Range:627C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-27W2, TH; Product Range:627C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AJ6489
Product Name Combo D-Sub Conn, Plug, Dc-27W2, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-185-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details