EDAC, Inc. Combo D-Sub Conn, Plug, Dc-27W2, Th; Product Range Edac 627-27W2224-5ND

Description
COMBO D-SUB CONN, PLUG, DC-27W2, TH; Product Range:627C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DC-27W2, TH; Product Range:627C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dc-27W2, Th; Product Range Edac - 52AJ6975 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-27W2, Th; Product Range Edac
52AJ6975
Combo D-Sub Conn, Plug, Dc-27W2, Th; Product Range Edac 52AJ6975
COMBO D-SUB CONN, PLUG, DC-27W2, TH; Product Range:627C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-27W2, TH; Product Range:627C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ6975
Product Name Combo D-Sub Conn, Plug, Dc-27W2, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, Stacking, Large Wire Diameter - 9260 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
UHF (M) St. Connector for RG316 Cable PL259(PLUG) - ET-UMS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details