EDAC, Inc. Combo D-Sub Conn, Plug, Dc-27W2, Panel; Product Range Edac 627-27W2222-7T1

Description
COMBO D-SUB CONN, PLUG, DC-27W2, PANEL; Product Range:627C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DC-27W2, PANEL; Product Range:627C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dc-27W2, Panel; Product Range Edac - 52AJ6942 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-27W2, Panel; Product Range Edac
52AJ6942
Combo D-Sub Conn, Plug, Dc-27W2, Panel; Product Range Edac 52AJ6942
COMBO D-SUB CONN, PLUG, DC-27W2, PANEL; Product Range:627C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-27W2, PANEL; Product Range:627C Series; Insert Arrangement:DC-27W2; Gender:Plug; No. of Contacts:27Contacts; Contact Type:25 Signal, 2 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ6942
Product Name Combo D-Sub Conn, Plug, Dc-27W2, Panel; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7824B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details