EDAC, Inc. Combo D-Sub Conn, Plug, Dc-25W3, Panel; Product Range Edac 627-25W3622-1TA

Description
COMBO D-SUB CONN, PLUG, DC-25W3, PANEL; Product Range:627C Series; Insert Arrangement:DC-25W3; Gender:Plug; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DC-25W3, PANEL; Product Range:627C Series; Insert Arrangement:DC-25W3; Gender:Plug; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dc-25W3, Panel; Product Range Edac - 54AJ0550 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-25W3, Panel; Product Range Edac
54AJ0550
Combo D-Sub Conn, Plug, Dc-25W3, Panel; Product Range Edac 54AJ0550
COMBO D-SUB CONN, PLUG, DC-25W3, PANEL; Product Range:627C Series; Insert Arrangement:DC-25W3; Gender:Plug; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-25W3, PANEL; Product Range:627C Series; Insert Arrangement:DC-25W3; Gender:Plug; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AJ0550
Product Name Combo D-Sub Conn, Plug, Dc-25W3, Panel; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, Heavy-Duty, Large Wire Diameter - 9214 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Automotive Connector
Gender Male / Plug
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (F) 4 Hole Panel Mount Connector with 5mm Teflon - ET-NFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
Power Entry Modules (PEM) - 486-3-108-970-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers