EDAC, Inc. Combo D-Sub Conn, Plug, Dc-25W3, Th; Product Range Edac 627-25W3224-1N1

Description
COMBO D-SUB CONN, PLUG, DC-25W3, TH; Product Range:627C Series; Insert Arrangement:DC-25W3; Gender:Plug; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DC-25W3, TH; Product Range:627C Series; Insert Arrangement:DC-25W3; Gender:Plug; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dc-25W3, Th; Product Range Edac - 52AJ6878 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-25W3, Th; Product Range Edac
52AJ6878
Combo D-Sub Conn, Plug, Dc-25W3, Th; Product Range Edac 52AJ6878
COMBO D-SUB CONN, PLUG, DC-25W3, TH; Product Range:627C Series; Insert Arrangement:DC-25W3; Gender:Plug; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-25W3, TH; Product Range:627C Series; Insert Arrangement:DC-25W3; Gender:Plug; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ6878
Product Name Combo D-Sub Conn, Plug, Dc-25W3, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CKB.M32.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 1.5 amps
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details