EDAC, Inc. Combo D-Sub Conn, Plug, Dc-25W3, Panel; Product Range Edac 627-25W3222-1N2

Description
COMBO D-SUB CONN, PLUG, DC-25W3, PANEL; Product Range:627C Series; Insert Arrangement:DC-25W3; Gender:Plug; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DC-25W3, PANEL; Product Range:627C Series; Insert Arrangement:DC-25W3; Gender:Plug; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dc-25W3, Panel; Product Range Edac - 52AJ6866 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-25W3, Panel; Product Range Edac
52AJ6866
Combo D-Sub Conn, Plug, Dc-25W3, Panel; Product Range Edac 52AJ6866
COMBO D-SUB CONN, PLUG, DC-25W3, PANEL; Product Range:627C Series; Insert Arrangement:DC-25W3; Gender:Plug; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-25W3, PANEL; Product Range:627C Series; Insert Arrangement:DC-25W3; Gender:Plug; No. of Contacts:25Contacts; Contact Type:22 Signal, 3 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ6866
Product Name Combo D-Sub Conn, Plug, Dc-25W3, Panel; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Nicomatic North America
View Details