EDAC, Inc. Combo D-Sub Conn, Plug, Dd-24W7, Th; Product Range Edac 627-24W7624-4T6

Description
COMBO D-SUB CONN, PLUG, DD-24W7, TH; Product Range:627C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DD-24W7, TH; Product Range:627C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dd-24W7, Th; Product Range Edac - 54AJ1540 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dd-24W7, Th; Product Range Edac
54AJ1540
Combo D-Sub Conn, Plug, Dd-24W7, Th; Product Range Edac 54AJ1540
COMBO D-SUB CONN, PLUG, DD-24W7, TH; Product Range:627C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DD-24W7, TH; Product Range:627C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AJ1540
Product Name Combo D-Sub Conn, Plug, Dd-24W7, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details