EDAC, Inc. Combo D-Sub Conn, Plug, Dd-24W7, Th; Product Range Edac 627-24W7624-4NC

Description
COMBO D-SUB CONN, PLUG, DD-24W7, TH; Product Range:627C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DD-24W7, TH; Product Range:627C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dd-24W7, Th; Product Range Edac - 53AJ9530 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dd-24W7, Th; Product Range Edac
53AJ9530
Combo D-Sub Conn, Plug, Dd-24W7, Th; Product Range Edac 53AJ9530
COMBO D-SUB CONN, PLUG, DD-24W7, TH; Product Range:627C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DD-24W7, TH; Product Range:627C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AJ9530
Product Name Combo D-Sub Conn, Plug, Dd-24W7, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
D-Subminiature - 8638PPC3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Termination Crimp
Mounting N/A
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details