EDAC, Inc. Combo D-Sub Conn, Plug, Dd-24W7, Panel; Product Range Edac 627-24W7622-3N1

Description
COMBO D-SUB CONN, PLUG, DD-24W7, PANEL; Product Range:627C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DD-24W7, PANEL; Product Range:627C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dd-24W7, Panel; Product Range Edac - 54AJ4222 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dd-24W7, Panel; Product Range Edac
54AJ4222
Combo D-Sub Conn, Plug, Dd-24W7, Panel; Product Range Edac 54AJ4222
COMBO D-SUB CONN, PLUG, DD-24W7, PANEL; Product Range:627C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DD-24W7, PANEL; Product Range:627C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AJ4222
Product Name Combo D-Sub Conn, Plug, Dd-24W7, Panel; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data