EDAC, Inc. Combo D-Sub Conn, Plug, Dd-24W7, Panel; Product Range Edac 627-24W7222-5N2

Description
COMBO D-SUB CONN, PLUG, DD-24W7, PANEL; Product Range:627C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DD-24W7, PANEL; Product Range:627C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dd-24W7, Panel; Product Range Edac - 53AJ3916 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dd-24W7, Panel; Product Range Edac
53AJ3916
Combo D-Sub Conn, Plug, Dd-24W7, Panel; Product Range Edac 53AJ3916
COMBO D-SUB CONN, PLUG, DD-24W7, PANEL; Product Range:627C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DD-24W7, PANEL; Product Range:627C Series; Insert Arrangement:DD-24W7; Gender:Plug; No. of Contacts:24Contacts; Contact Type:17 Signal, 7 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AJ3916
Product Name Combo D-Sub Conn, Plug, Dd-24W7, Panel; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - X221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details