D SUB BACK SHELL, SIZE DA, ABS; Product Range:627 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 93X6000 |
| Product Name | D Sub Back Shell, Size Da, Abs; Product Range Edac |