EDAC, Inc. Dust Cap, D-Sub, Abs, Black; Product Range Edac 627-229-015-010

Description
DUST CAP, D-SUB, ABS, BLACK; Product Range:627 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Cover RoHS Compliant: Yes
Description
DUST CAP, D-SUB, ABS, BLACK; Product Range:627 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Cover RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dust Cap, D-Sub, Abs, Black; Product Range Edac - 93X5997 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap, D-Sub, Abs, Black; Product Range Edac
93X5997
Dust Cap, D-Sub, Abs, Black; Product Range Edac 93X5997
DUST CAP, D-SUB, ABS, BLACK; Product Range:627 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Cover RoHS Compliant: Yes

DUST CAP, D-SUB, ABS, BLACK; Product Range:627 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:D Sub Cover RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 93X5997
Product Name Dust Cap, D-Sub, Abs, Black; Product Range Edac
Material ABS (Acrylonitrile Butadiene Styrene) Body
Unlock Full Specs
to access all available technical data

Similar Products

3+8 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-03-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.21 inch (30.8 mm)
View Details
D Sub Backshells - 339965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details