EDAC, Inc. Combo D-Sub Conn, Plug, Dc-21W4, Th; Product Range Edac 627-21W4624-4NA

Description
COMBO D-SUB CONN, PLUG, DC-21W4, TH; Product Range:627C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DC-21W4, TH; Product Range:627C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dc-21W4, Th; Product Range Edac - 53AJ2009 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-21W4, Th; Product Range Edac
53AJ2009
Combo D-Sub Conn, Plug, Dc-21W4, Th; Product Range Edac 53AJ2009
COMBO D-SUB CONN, PLUG, DC-21W4, TH; Product Range:627C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-21W4, TH; Product Range:627C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AJ2009
Product Name Combo D-Sub Conn, Plug, Dc-21W4, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details