EDAC, Inc. Combo D-Sub Conn, Plug, Dc-21W4, Th; Product Range Edac 627-21W4624-1NE

Description
COMBO D-SUB CONN, PLUG, DC-21W4, TH; Product Range:627C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DC-21W4, TH; Product Range:627C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dc-21W4, Th; Product Range Edac - 52AJ6766 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-21W4, Th; Product Range Edac
52AJ6766
Combo D-Sub Conn, Plug, Dc-21W4, Th; Product Range Edac 52AJ6766
COMBO D-SUB CONN, PLUG, DC-21W4, TH; Product Range:627C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-21W4, TH; Product Range:627C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ6766
Product Name Combo D-Sub Conn, Plug, Dc-21W4, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details