EDAC, Inc. Combo D-Sub Conn, Plug, Dc-21W4, Panel; Product Range Edac 627-21W4622-4NA

Description
COMBO D-SUB CONN, PLUG, DC-21W4, PANEL; Product Range:627C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DC-21W4, PANEL; Product Range:627C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dc-21W4, Panel; Product Range Edac - 52AJ8766 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-21W4, Panel; Product Range Edac
52AJ8766
Combo D-Sub Conn, Plug, Dc-21W4, Panel; Product Range Edac 52AJ8766
COMBO D-SUB CONN, PLUG, DC-21W4, PANEL; Product Range:627C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-21W4, PANEL; Product Range:627C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ8766
Product Name Combo D-Sub Conn, Plug, Dc-21W4, Panel; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
NANO SIM Card Connector 6 Pin Flip Type Metal Body CT - ET-NO6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
DIN 41612 - 39-XC5C-9622-1-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers