EDAC, Inc. Combo D-Sub Conn, Plug, Dc-21W4, Th; Product Range Edac 627-21W4224-3NE

Description
COMBO D-SUB CONN, PLUG, DC-21W4, TH; Product Range:627C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DC-21W4, TH; Product Range:627C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dc-21W4, Th; Product Range Edac - 53AJ1995 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-21W4, Th; Product Range Edac
53AJ1995
Combo D-Sub Conn, Plug, Dc-21W4, Th; Product Range Edac 53AJ1995
COMBO D-SUB CONN, PLUG, DC-21W4, TH; Product Range:627C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-21W4, TH; Product Range:627C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53AJ1995
Product Name Combo D-Sub Conn, Plug, Dc-21W4, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308340-8 - TE Connectivity
Specs
Geometry 45
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details