EDAC, Inc. Combo D-Sub Conn, Plug, Dc-21W4, Th; Product Range Edac 627-21W4224-3NA

Description
COMBO D-SUB CONN, PLUG, DC-21W4, TH; Product Range:627C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DC-21W4, TH; Product Range:627C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dc-21W4, Th; Product Range Edac - 52AJ8735 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-21W4, Th; Product Range Edac
52AJ8735
Combo D-Sub Conn, Plug, Dc-21W4, Th; Product Range Edac 52AJ8735
COMBO D-SUB CONN, PLUG, DC-21W4, TH; Product Range:627C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-21W4, TH; Product Range:627C Series; Insert Arrangement:DC-21W4; Gender:Plug; No. of Contacts:21Contacts; Contact Type:17 Signal, 4 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ8735
Product Name Combo D-Sub Conn, Plug, Dc-21W4, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1404-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details