EDAC, Inc. Combo D-Sub Conn, Plug, Db-21W1, Th; Product Range Edac 627-21W1624-5N4

Description
COMBO D-SUB CONN, PLUG, DB-21W1, TH; Product Range:627C Series; Insert Arrangement:DB-21W1; Gender:Plug; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
COMBO D-SUB CONN, PLUG, DB-21W1, TH; Product Range:627C Series; Insert Arrangement:DB-21W1; Gender:Plug; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Db-21W1, Th; Product Range Edac - 52AJ1009 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-21W1, Th; Product Range Edac
52AJ1009
Combo D-Sub Conn, Plug, Db-21W1, Th; Product Range Edac 52AJ1009
COMBO D-SUB CONN, PLUG, DB-21W1, TH; Product Range:627C Series; Insert Arrangement:DB-21W1; Gender:Plug; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-21W1, TH; Product Range:627C Series; Insert Arrangement:DB-21W1; Gender:Plug; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ1009
Product Name Combo D-Sub Conn, Plug, Db-21W1, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products