EDAC, Inc. Combo D-Sub Conn, Plug, Db-21W1, Th; Product Range Edac 627-21W1624-1N5

Description
COMBO D-SUB CONN, PLUG, DB-21W1, TH; Product Range:627C Series; Insert Arrangement:DB-21W1; Gender:Plug; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Datasheet
Description
COMBO D-SUB CONN, PLUG, DB-21W1, TH; Product Range:627C Series; Insert Arrangement:DB-21W1; Gender:Plug; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Db-21W1, Th; Product Range Edac - 52AJ0952 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-21W1, Th; Product Range Edac
52AJ0952
Combo D-Sub Conn, Plug, Db-21W1, Th; Product Range Edac 52AJ0952
COMBO D-SUB CONN, PLUG, DB-21W1, TH; Product Range:627C Series; Insert Arrangement:DB-21W1; Gender:Plug; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-21W1, TH; Product Range:627C Series; Insert Arrangement:DB-21W1; Gender:Plug; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ0952
Product Name Combo D-Sub Conn, Plug, Db-21W1, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details