EDAC, Inc. Combo D-Sub Conn, Plug, Db-21W1, Panel; Product Range Edac 627-21W1622-4TA

Description
COMBO D-SUB CONN, PLUG, DB-21W1, PANEL; Product Range:627C Series; Insert Arrangement:DB-21W1; Gender:Plug; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Datasheet
Description
COMBO D-SUB CONN, PLUG, DB-21W1, PANEL; Product Range:627C Series; Insert Arrangement:DB-21W1; Gender:Plug; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Db-21W1, Panel; Product Range Edac - 52AJ3374 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-21W1, Panel; Product Range Edac
52AJ3374
Combo D-Sub Conn, Plug, Db-21W1, Panel; Product Range Edac 52AJ3374
COMBO D-SUB CONN, PLUG, DB-21W1, PANEL; Product Range:627C Series; Insert Arrangement:DB-21W1; Gender:Plug; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-21W1, PANEL; Product Range:627C Series; Insert Arrangement:DB-21W1; Gender:Plug; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ3374
Product Name Combo D-Sub Conn, Plug, Db-21W1, Panel; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers