The Combo D-Sub Conn, Plug, DB-21W1, TH from the 627C Series features a total of 21 contacts, comprising 20 signal contacts and 1 power/coax contact. The contact termination type is solder, and the contact material is copper alloy. This product is RoHS compliant, adhering to the European Union directives 2011/65/EU. The housing is made from thermoplastic polyester with a UL94V-0 rating, while the shell is constructed from steel with either tin or nickel plating. It operates effectively within a temperature range of -55°C to 125°C. The signal contact current rating is 5A per contact, with a maximum contact resistance of 10m,Ѷ and an insulator resistance of at least 5000M,Ѷ. The dielectric withstanding voltage is rated at 1000V AC rms, making it suitable for various applications requiring reliable electrical connections.
COMBO D-SUB CONN, PLUG, DB-21W1, TH; Product Range:627C Series; Insert Arrangement:DB-21W1;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 52AJ0900 |
| Product Name | Combo D-Sub Conn, Plug, Db-21W1, Th; Product Range Edac |
| Connector Type | D-Sub Connector |