EDAC, Inc. Combo D-Sub Conn, Plug, Db-21W1, Panel; Product Range Edac 627-21W1222-5NA

Description
COMBO D-SUB CONN, PLUG, DB-21W1, PANEL; Product Range:627C Series; Insert Arrangement:DB-21W1; Gender:Plug; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Datasheet
Description
COMBO D-SUB CONN, PLUG, DB-21W1, PANEL; Product Range:627C Series; Insert Arrangement:DB-21W1; Gender:Plug; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Db-21W1, Panel; Product Range Edac - 52AJ0842 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Db-21W1, Panel; Product Range Edac
52AJ0842
Combo D-Sub Conn, Plug, Db-21W1, Panel; Product Range Edac 52AJ0842
COMBO D-SUB CONN, PLUG, DB-21W1, PANEL; Product Range:627C Series; Insert Arrangement:DB-21W1; Gender:Plug; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DB-21W1, PANEL; Product Range:627C Series; Insert Arrangement:DB-21W1; Gender:Plug; No. of Contacts:21Contacts; Contact Type:20 Signal, 1 Power/Coax; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ0842
Product Name Combo D-Sub Conn, Plug, Db-21W1, Panel; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details