The Combo D-Sub Conn, Plug, DB-21W1, Panel (part number 52AJ0840) is designed for reliable electrical connections in various applications. It features a thermoplastic polyester housing that meets UL94V-0 flammability standards, ensuring durability and safety. The shell is made of steel with either tin or nickel plating, providing corrosion resistance. This connector supports an operating temperature range of -55°C to 125°C and has a signal contact current rating of 5A per contact. The contact resistance is a maximum of 10m,Ѷ, with an insulator resistance of at least 5000M,Ѷ. It also offers a dielectric withstanding voltage of 1000V AC rms, making it suitable for high-voltage applications. This product is RoHS compliant, adhering to European Union directives for environmental safety.
COMBO D-SUB CONN, PLUG, DB-21W1, PANEL; Product Range:627C Series; Insert Arrangement:DB-21W1;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 52AJ0840 |
| Product Name | Combo D-Sub Conn, Plug, Db-21W1, Panel; Product Range Edac |
| Connector Type | D-Sub Connector |