EDAC, Inc. Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac 627-17W5624-7T4

Description
COMBO D-SUB CONN, PLUG, DC-17W5, TH; Product Range:627C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes
Description
COMBO D-SUB CONN, PLUG, DC-17W5, TH; Product Range:627C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac - 52AJ6705 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac
52AJ6705
Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac 52AJ6705
COMBO D-SUB CONN, PLUG, DC-17W5, TH; Product Range:627C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DC-17W5, TH; Product Range:627C Series; Insert Arrangement:DC-17W5; Gender:Plug; No. of Contacts:17Contacts; Contact Type:12 Signal, 5 Power/Coax; Contact Termination Type:Solder; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AJ6705
Product Name Combo D-Sub Conn, Plug, Dc-17W5, Th; Product Range Edac
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female Threaded Panel Receptacle - 8933 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details